Murata Electronics Fixed Inductors LQH44PN220MPRL

Description
22µH Shielded Wirewound Inductor 900mA 290mOhm 1616 (4040 Metric)
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 900mA 290mOhm 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH44PN220MPRLCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 900mA 290mOhm 1616 (4040 Metric)

22µH Shielded Wirewound Inductor 900mA 290mOhm 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH44PN220MPRLTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 900mA 290mOhm 1616 (4040 Metric)

22µH Shielded Wirewound Inductor 900mA 290mOhm 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH44PN220MPRLDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 900mA 290mOhm 1616 (4040 Metric)

22µH Shielded Wirewound Inductor 900mA 290mOhm 1616 (4040 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQH44PN220MPRLCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2393JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1048441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 220 microH
Lead Style Radial; Radial
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-3N3 0402DC-3N3XJRW , 0402DC-3N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers