Murata Power Solutions Fixed Inductors LQH43CN101K03L

Description
100µH Unshielded Wirewound Inductor 190mA 2.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
100µH Unshielded Wirewound Inductor 190mA 2.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH43CN101K03LDKR-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 190mA 2.2Ohm Max 1812 (4532 Metric)

100µH Unshielded Wirewound Inductor 190mA 2.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43CN101K03LCT-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 190mA 2.2Ohm Max 1812 (4532 Metric)

100µH Unshielded Wirewound Inductor 190mA 2.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43CN101K03LTR-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 190mA 2.2Ohm Max 1812 (4532 Metric)

100µH Unshielded Wirewound Inductor 190mA 2.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 100UH 190MA 2.2OHM Inductor and Choke - 71-LQH43CN101K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 190MA 2.2OHM Inductor and Choke
71-LQH43CN101K03L
SMD 100UH 190MA 2.2OHM Inductor and Choke 71-LQH43CN101K03L
FIXED IND 100UH 190MA 2.2OHM SMD Product overview: LQH43CN101K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 190MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 190MA, 2.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43CN101K03L can be used for catalog matching and distributor lookup.

FIXED IND 100UH 190MA 2.2OHM SMD Product overview: LQH43CN101K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 190MA, 2.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 190MA, 2.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43CN101K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 7255169 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7255169
Surface Mount Inductors 7255169
Murata LQH43CN101K03L

Murata LQH43CN101K03L

Supplier's Site
Surface Mount Inductors - 7255169P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7255169P
Surface Mount Inductors 7255169P
Murata LQH43CN101K03L

Murata LQH43CN101K03L

Supplier's Site
Surface Mount Inductors - 1618081 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1618081
Surface Mount Inductors 1618081
Murata LQH43CN101K03L

Murata LQH43CN101K03L

Supplier's Site
Fixed Inductors - LQH43CN101K03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43CN101K03L
Fixed Inductors LQH43CN101K03L
FIXED IND 100UH 190MA 2.2OHM SMD

FIXED IND 100UH 190MA 2.2OHM SMD

Supplier's Site Datasheet
Choke Coil 100 Uh 190Ma 2.2 Ohm 10% 6.8Mhz; Inductance Murata - 74M2808 - Newark, An Avnet Company
Chicago, IL, United States
Choke Coil 100 Uh 190Ma 2.2 Ohm 10% 6.8Mhz; Inductance Murata
74M2808
Choke Coil 100 Uh 190Ma 2.2 Ohm 10% 6.8Mhz; Inductance Murata 74M2808
CHOKE COIL 100 uH 190mA 2.2 OHM 10% 6.8MHz; Inductance:100µH; DC Resistance Max:2.2ohm; Self Resonant Frequency:6.8MHz; DC Current Rating:190mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:LQH43C_03 Series RoHS Compliant: Yes

CHOKE COIL 100 uH 190mA 2.2 OHM 10% 6.8MHz; Inductance:100µH; DC Resistance Max:2.2ohm; Self Resonant Frequency:6.8MHz; DC Current Rating:190mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:LQH43C_03 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH43CN101K03LDKR-ND 71-LQH43CN101K03L 7255169 7255169P LQH43CN101K03L 74M2808
Product Name Fixed Inductors SMD 100UH 190MA 2.2OHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors Choke Coil 100 Uh 190Ma 2.2 Ohm 10% 6.8Mhz; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8109-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-2473JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details