Murata Electronics Fixed Inductors LQH43PB221M26L

Description
220µH Shielded Wirewound Inductor 130mA 3.48Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 130mA 3.48Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQH43PB221M26L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQH43PB221M26L-ND
Fixed Inductors LQH43PB221M26L-ND
220µH Shielded Wirewound Inductor 130mA 3.48Ohm Max 1812 (4532 Metric)

220µH Shielded Wirewound Inductor 130mA 3.48Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQH43PB221M26L-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Molded SMD Inductors - 2176737-2 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0011 microH
View Details
Power Inductors - ECS-MPIL0630-R47MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers