Murata Power Solutions Fixed Inductors LQH3NPN100MJRL

Description
10µH Shielded Wirewound Inductor 530mA 288mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 530mA 288mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-9581-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9581-1-ND
Fixed Inductors 490-9581-1-ND
10µH Shielded Wirewound Inductor 530mA 288mOhm Max 1212 (3030 Metric)

10µH Shielded Wirewound Inductor 530mA 288mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-9581-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9581-2-ND
Fixed Inductors 490-9581-2-ND
10µH Shielded Wirewound Inductor 530mA 288mOhm Max 1212 (3030 Metric)

10µH Shielded Wirewound Inductor 530mA 288mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-9581-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9581-6-ND
Fixed Inductors 490-9581-6-ND
10µH Shielded Wirewound Inductor 530mA 288mOhm Max 1212 (3030 Metric)

10µH Shielded Wirewound Inductor 530mA 288mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH3NPN100MJRL
1057195-LQH3NPN100MJRL
Fixed Inductors - LQH3NPN100MJRL 1057195-LQH3NPN100MJRL
Manufacturer: Murata Electronics North America Win Source Part Number: 1057195-LQH3NPN100MJ RL Packaging: Reel - TR Type: Wirewound Current Rating: 530mA Inductance: 10μH Height - Seated (Max): 0.047" (1.20mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 810mA Frequency - Self Resonant: 30MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 288 mOhm Max Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 1212 (3030 Metric) Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057195-LQH3NPN100MJRL
Packaging: Reel - TR
Type: Wirewound
Current Rating: 530mA
Inductance: 10μH
Height - Seated (Max): 0.047" (1.20mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 810mA
Frequency - Self Resonant: 30MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 288 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 1212 (3030 Metric)
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 10UH 530MA 288MOHM Inductor and Choke - 71-LQH3NPN100MJRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 530MA 288MOHM Inductor and Choke
71-LQH3NPN100MJRL
SMD 10UH 530MA 288MOHM Inductor and Choke 71-LQH3NPN100MJRL
FIXED IND 10UH 530MA 288MOHM SMD Product overview: LQH3NPN100MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 530MA, 288MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 530MA, 288MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN100MJRL can be used for catalog matching and distributor lookup.

FIXED IND 10UH 530MA 288MOHM SMD Product overview: LQH3NPN100MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 530MA, 288MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 530MA, 288MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN100MJRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 10Uh, Semishielded, 1.2A Rohs Compliant Murata - 76AH5419 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Semishielded, 1.2A Rohs Compliant Murata
76AH5419
Inductor, 10Uh, Semishielded, 1.2A Rohs Compliant Murata 76AH5419
INDUCTOR, 10UH, SEMISHIELDED, 1.2A ROHS COMPLIANT: YES

INDUCTOR, 10UH, SEMISHIELDED, 1.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQH3NPN100MJRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH3NPN100MJRL
Fixed Inductors LQH3NPN100MJRL
FIXED IND 10UH 530MA 288MOHM SMD

FIXED IND 10UH 530MA 288MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-9581-1-ND 1057195-LQH3NPN100MJRL 71-LQH3NPN100MJRL 76AH5419 LQH3NPN100MJRL
Product Name Fixed Inductors Fixed Inductors - LQH3NPN100MJRL SMD 10UH 530MA 288MOHM Inductor and Choke Inductor, 10Uh, Semishielded, 1.2A Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Common Mode Chokes - 237-2287-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details