Murata Electronics Fixed Inductors LQH43NN102J03L

Description
1mH Unshielded Wirewound Inductor 50mA 25Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
1mH Unshielded Wirewound Inductor 50mA 25Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH43NN102J03LCT-ND - DigiKey
Thief River Falls, MN, United States
1mH Unshielded Wirewound Inductor 50mA 25Ohm Max 1812 (4532 Metric)

1mH Unshielded Wirewound Inductor 50mA 25Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43NN102J03LTR-ND - DigiKey
Thief River Falls, MN, United States
1mH Unshielded Wirewound Inductor 50mA 25Ohm Max 1812 (4532 Metric)

1mH Unshielded Wirewound Inductor 50mA 25Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43NN102J03LDKR-ND - DigiKey
Thief River Falls, MN, United States
1mH Unshielded Wirewound Inductor 50mA 25Ohm Max 1812 (4532 Metric)

1mH Unshielded Wirewound Inductor 50mA 25Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQH43NN102J03LCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627453226152KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details