Murata Power Solutions 2.2UH 500MA 300MOHM Inductor and Choke LQH43MN2R2M03L

Description
FIXED IND 2.2UH 500MA 300MOHM SM Product overview: LQH43MN2R2M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 500MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 500MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN2R2M03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 500MA 300MOHM SM Product overview: LQH43MN2R2M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 500MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 500MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN2R2M03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 500MA 300MOHM Inductor and Choke - 71-LQH43MN2R2M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 500MA 300MOHM Inductor and Choke
71-LQH43MN2R2M03L
2.2UH 500MA 300MOHM Inductor and Choke 71-LQH43MN2R2M03L
FIXED IND 2.2UH 500MA 300MOHM SM Product overview: LQH43MN2R2M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 500MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 500MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN2R2M03L can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 500MA 300MOHM SM Product overview: LQH43MN2R2M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 500MA, 300MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 500MA, 300MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN2R2M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH43MN2R2M03LDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 500MA 300 MOHM

FIXED IND 2.2UH 500MA 300 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN2R2M03LTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Wirewound Inductor 500mA 300mOhm Max 1812 (4532 Metric)

2.2µH Unshielded Wirewound Inductor 500mA 300mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN2R2M03LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2UH 500MA 300 MOHM

FIXED IND 2.2UH 500MA 300 MOHM

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH43MN2R2M03L
1204375-LQH43MN2R2M03L
Fixed Inductors - LQH43MN2R2M03L 1204375-LQH43MN2R2M03L
Manufacturer: Murata Electronics North America Win Source Part Number: 1204375-LQH43MN2R2M0 3L Series: LQH43 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1812 (4532 Metric) Current Rating: 500mA Shielding: Unshielded Inductance: 2.2μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 20 @ 1MHz Frequency - Self Resonant: 62MHz Test Frequency: 1MHz Size: 0.177" L x 0.126" W (4.50mm x 3.20mm) Family Name: LQH43MN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 300 mOhm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1812 Height - Seated (Maximum): 0.110" (2.80mm) Alternative Parts (Cross-Reference): ZSA-4532U-2R2M; ASPI-3D18-2R2N-T; SM1810-2R2M; Introduction Date: May 17, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204375-LQH43MN2R2M03L
Series: LQH43
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1812 (4532 Metric)
Current Rating: 500mA
Shielding: Unshielded
Inductance: 2.2μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 20 @ 1MHz
Frequency - Self Resonant: 62MHz
Test Frequency: 1MHz
Size: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Family Name: LQH43MN_03
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 300 mOhm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1812
Height - Seated (Maximum): 0.110" (2.80mm)
Alternative Parts (Cross-Reference): ZSA-4532U-2R2M; ASPI-3D18-2R2N-T; SM1810-2R2M;
Introduction Date: May 17, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH43MN2R2M03L 490-LQH43MN2R2M03LDKR-ND 1204375-LQH43MN2R2M03L
Product Name 2.2UH 500MA 300MOHM Inductor and Choke Fixed Inductors Fixed Inductors - LQH43MN2R2M03L
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-304R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0200 ohms
View Details
2 suppliers