Murata Electronics Fixed Inductors - LQH43MN151J03L LQH43MN151J03L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1204370-LQH43MN151J0 3L Series: LQH43 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1812 (4532 Metric) Current Rating: 130mA Shielding: Unshielded Inductance: 150μH Mounting: SMD Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 40 @ 796kHz Frequency - Self Resonant: 5.5MHz Test Frequency: 1MHz Size: 0.177" L x 0.126" W (4.50mm x 3.20mm) Family Name: LQH43MN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.7 Ohm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1812 Height - Seated (Maximum): 0.110" (2.80mm) Alternative Parts (Cross-Reference): ASPI-0315S-151M-T; NLC453232T-151K-PF; NLC453232T-151K; Introduction Date: May 17, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1204370-LQH43MN151J0 3L Series: LQH43 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1812 (4532 Metric) Current Rating: 130mA Shielding: Unshielded Inductance: 150μH Mounting: SMD Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 40 @ 796kHz Frequency - Self Resonant: 5.5MHz Test Frequency: 1MHz Size: 0.177" L x 0.126" W (4.50mm x 3.20mm) Family Name: LQH43MN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.7 Ohm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1812 Height - Seated (Maximum): 0.110" (2.80mm) Alternative Parts (Cross-Reference): ASPI-0315S-151M-T; NLC453232T-151K-PF; NLC453232T-151K; Introduction Date: May 17, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQH43MN151J03L - 1204370-LQH43MN151J03L - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQH43MN151J03L
1204370-LQH43MN151J03L
Fixed Inductors - LQH43MN151J03L 1204370-LQH43MN151J03L
Manufacturer: Murata Electronics North America Win Source Part Number: 1204370-LQH43MN151J0 3L Series: LQH43 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1812 (4532 Metric) Current Rating: 130mA Shielding: Unshielded Inductance: 150μH Mounting: SMD Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 40 @ 796kHz Frequency - Self Resonant: 5.5MHz Test Frequency: 1MHz Size: 0.177" L x 0.126" W (4.50mm x 3.20mm) Family Name: LQH43MN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.7 Ohm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1812 Height - Seated (Maximum): 0.110" (2.80mm) Alternative Parts (Cross-Reference): ASPI-0315S-151M-T; NLC453232T-151K-PF; NLC453232T-151K; Introduction Date: May 17, 2001 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204370-LQH43MN151J03L
Series: LQH43
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1812 (4532 Metric)
Current Rating: 130mA
Shielding: Unshielded
Inductance: 150μH
Mounting: SMD
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 40 @ 796kHz
Frequency - Self Resonant: 5.5MHz
Test Frequency: 1MHz
Size: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Family Name: LQH43MN_03
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.7 Ohm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1812
Height - Seated (Maximum): 0.110" (2.80mm)
Alternative Parts (Cross-Reference): ASPI-0315S-151M-T; NLC453232T-151K-PF; NLC453232T-151K;
Introduction Date: May 17, 2001
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN151J03LTR-ND - DigiKey
Thief River Falls, MN, United States
150µH Unshielded Wirewound Inductor 130mA 3.7Ohm Max 1812 (4532 Metric)

150µH Unshielded Wirewound Inductor 130mA 3.7Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN151J03LDKR-ND - DigiKey
Thief River Falls, MN, United States
150µH Unshielded Wirewound Inductor 130mA 3.7Ohm Max 1812 (4532 Metric)

150µH Unshielded Wirewound Inductor 130mA 3.7Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN151J03LCT-ND - DigiKey
Thief River Falls, MN, United States
150µH Unshielded Wirewound Inductor 130mA 3.7Ohm Max 1812 (4532 Metric)

150µH Unshielded Wirewound Inductor 130mA 3.7Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 150UH 130MA 3.7OHM Inductor and Choke - 71-LQH43MN151J03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH 130MA 3.7OHM Inductor and Choke
71-LQH43MN151J03L
SMD 150UH 130MA 3.7OHM Inductor and Choke 71-LQH43MN151J03L
FIXED IND 150UH 130MA 3.7OHM SMD Product overview: LQH43MN151J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 130MA, 3.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 130MA, 3.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN151J03L can be used for catalog matching and distributor lookup.

FIXED IND 150UH 130MA 3.7OHM SMD Product overview: LQH43MN151J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 130MA, 3.7OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 130MA, 3.7OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN151J03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH43MN151J03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43MN151J03L
Fixed Inductors LQH43MN151J03L
FIXED IND 150UH 130MA 3.7OHM SMD

FIXED IND 150UH 130MA 3.7OHM SMD

Supplier's Site Datasheet
Inductor, 150Uh, Unshielded, 0.13A Rohs Compliant Murata - 76AH5481 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, Unshielded, 0.13A Rohs Compliant Murata
76AH5481
Inductor, 150Uh, Unshielded, 0.13A Rohs Compliant Murata 76AH5481
INDUCTOR, 150UH, UNSHIELDED, 0.13A ROHS COMPLIANT: YES

INDUCTOR, 150UH, UNSHIELDED, 0.13A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1204370-LQH43MN151J03L 490-LQH43MN151J03LTR-ND 71-LQH43MN151J03L LQH43MN151J03L 76AH5481
Product Name Fixed Inductors - LQH43MN151J03L Fixed Inductors SMD 150UH 130MA 3.7OHM Inductor and Choke Fixed Inductors Inductor, 150Uh, Unshielded, 0.13A Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2020-001 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 9000 to 300 microH
View Details
2 suppliers