Murata Power Solutions Fixed Inductors LQH43NH821J03L

Description
820µH Unshielded Wirewound Inductor 50mA 17.4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
820µH Unshielded Wirewound Inductor 50mA 17.4Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18447-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18447-1-ND
Fixed Inductors 490-18447-1-ND
820µH Unshielded Wirewound Inductor 50mA 17.4Ohm Max 1812 (4532 Metric)

820µH Unshielded Wirewound Inductor 50mA 17.4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-18447-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18447-2-ND
Fixed Inductors 490-18447-2-ND
820µH Unshielded Wirewound Inductor 50mA 17.4Ohm Max 1812 (4532 Metric)

820µH Unshielded Wirewound Inductor 50mA 17.4Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 820Uh, 2.2Mhz, 1812 Rohs Compliant Murata - 65AH7799 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 820Uh, 2.2Mhz, 1812 Rohs Compliant Murata
65AH7799
Inductor, Aec-Q200, 820Uh, 2.2Mhz, 1812 Rohs Compliant Murata 65AH7799
INDUCTOR, AEC-Q200, 820UH, 2.2MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 820UH, 2.2MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18447-1-ND 65AH7799
Product Name Fixed Inductors Inductor, Aec-Q200, 820Uh, 2.2Mhz, 1812 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3170-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.6900 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-R47MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details