FIXED IND 2.7UH 500MA 320MOHM SM Product overview: LQH43MN2R7M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7UH, 500MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7UH, 500MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN2R7M03L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 878086-LQH43MN2R7M03
Series: LQH43
Features: 2.7 µH Inductor 500 mA
Package: Reel - TR
Family Name: LQH43MN
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8504.50.4000
2.7µH Unshielded Wirewound Inductor 500mA 320mOhm Max 1812 (4532 Metric)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH43MN2R7M03L | 878086-LQH43MN2R7M03L | LQH43MN2R7M03L-ND |
| Product Name | 2.7UH 500MA 320MOHM Inductor and Choke | Fixed Inductors - LQH43MN2R7M03L | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Range | 2.7 microH |