Murata Electronics Fixed Inductors LQH3NPN1R0MJRL

Description
1µH Shielded Wirewound Inductor 1.23A 48mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
1µH Shielded Wirewound Inductor 1.23A 48mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-9575-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9575-6-ND
Fixed Inductors 490-9575-6-ND
1µH Shielded Wirewound Inductor 1.23A 48mOhm Max 1212 (3030 Metric)

1µH Shielded Wirewound Inductor 1.23A 48mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-9575-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9575-2-ND
Fixed Inductors 490-9575-2-ND
1µH Shielded Wirewound Inductor 1.23A 48mOhm Max 1212 (3030 Metric)

1µH Shielded Wirewound Inductor 1.23A 48mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-9575-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9575-1-ND
Fixed Inductors 490-9575-1-ND
1µH Shielded Wirewound Inductor 1.23A 48mOhm Max 1212 (3030 Metric)

1µH Shielded Wirewound Inductor 1.23A 48mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327898-LQH3NPN1R0MJRL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327898-LQH3NPN1R0MJRL
Inductors, Coils, Chokes - Fixed Inductors 1327898-LQH3NPN1R0MJRL
Manufacturer: Murata Electronics Win Source Part Number: 1327898-LQH3NPN1R0MJ RL Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Inductance: 1 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 100MHz DC Resistance (DCR): 48mOhm Max Supplier Device Package: 1212 (3030 Metric) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 1212 (3030 Metric) ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.23 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.4000 Other Part Number: 490-9575-2,490-9575- 1,490-9575-6 Base Product Number: LQH3NPN Current - Saturation (Isat): 2.25A RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327898-LQH3NPN1R0MJRL
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Inductance: 1 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 100MHz
DC Resistance (DCR): 48mOhm Max
Supplier Device Package: 1212 (3030 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 1212 (3030 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.23 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.4000
Other Part Number: 490-9575-2,490-9575-1,490-9575-6
Base Product Number: LQH3NPN
Current - Saturation (Isat): 2.25A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 1UH 1.23A 48 MOHM Inductor and Choke - 71-LQH3NPN1R0MJRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 1.23A 48 MOHM Inductor and Choke
71-LQH3NPN1R0MJRL
SMD 1UH 1.23A 48 MOHM Inductor and Choke 71-LQH3NPN1R0MJRL
FIXED IND 1UH 1.23A 48 MOHM SMD Product overview: LQH3NPN1R0MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.23A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.23A, 48 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN1R0MJRL can be used for catalog matching and distributor lookup.

FIXED IND 1UH 1.23A 48 MOHM SMD Product overview: LQH3NPN1R0MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.23A, 48 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.23A, 48 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN1R0MJRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1Uh, Semishielded, 2.78A Rohs Compliant Murata - 76AH5416 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Semishielded, 2.78A Rohs Compliant Murata
76AH5416
Inductor, 1Uh, Semishielded, 2.78A Rohs Compliant Murata 76AH5416
INDUCTOR, 1UH, SEMISHIELDED, 2.78A ROHS COMPLIANT: YES

INDUCTOR, 1UH, SEMISHIELDED, 2.78A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQH3NPN1R0MJRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH3NPN1R0MJRL
Fixed Inductors LQH3NPN1R0MJRL
FIXED IND 1UH 1.23A 48 MOHM SMD

FIXED IND 1UH 1.23A 48 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-9575-6-ND 1327898-LQH3NPN1R0MJRL 71-LQH3NPN1R0MJRL 76AH5416 LQH3NPN1R0MJRL
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 1UH 1.23A 48 MOHM Inductor and Choke Inductor, 1Uh, Semishielded, 2.78A Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E21E-0133-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0530-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-10220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.4300 ohms
View Details
2 suppliers