Murata Power Solutions Fixed Inductors LQH43MN681J03L

Description
680µH Unshielded Wirewound Inductor 65mA 17Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
680µH Unshielded Wirewound Inductor 65mA 17Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6668-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6668-6-ND
Fixed Inductors 490-6668-6-ND
680µH Unshielded Wirewound Inductor 65mA 17Ohm Max 1812 (4532 Metric)

680µH Unshielded Wirewound Inductor 65mA 17Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6668-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6668-2-ND
Fixed Inductors 490-6668-2-ND
680µH Unshielded Wirewound Inductor 65mA 17Ohm Max 1812 (4532 Metric)

680µH Unshielded Wirewound Inductor 65mA 17Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6668-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6668-1-ND
Fixed Inductors 490-6668-1-ND
680µH Unshielded Wirewound Inductor 65mA 17Ohm Max 1812 (4532 Metric)

680µH Unshielded Wirewound Inductor 65mA 17Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 680UH 65MA 17 OHM Inductor and Choke - 71-LQH43MN681J03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 680UH 65MA 17 OHM Inductor and Choke
71-LQH43MN681J03L
SMD 680UH 65MA 17 OHM Inductor and Choke 71-LQH43MN681J03L
FIXED IND 680UH 65MA 17 OHM SMD Product overview: LQH43MN681J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 65MA, 17 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 65MA, 17 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN681J03L can be used for catalog matching and distributor lookup.

FIXED IND 680UH 65MA 17 OHM SMD Product overview: LQH43MN681J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 680UH, 65MA, 17 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 680UH, 65MA, 17 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN681J03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH43MN681J03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43MN681J03L
Fixed Inductors LQH43MN681J03L
FIXED IND 680UH 65MA 17 OHM SMD

FIXED IND 680UH 65MA 17 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6668-6-ND 71-LQH43MN681J03L LQH43MN681J03L
Product Name Fixed Inductors SMD 680UH 65MA 17 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3157-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
UT/ET Series Common Mode Inductors - ET3542-057 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 6000 to 200 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers