Murata Electronics Fixed Inductors LQH43PB101M26L

Description
100µH Shielded Wirewound Inductor 180mA 1.84Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 180mA 1.84Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQH43PB101M26L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQH43PB101M26L-ND
Fixed Inductors LQH43PB101M26L-ND
100µH Shielded Wirewound Inductor 180mA 1.84Ohm Max 1812 (4532 Metric)

100µH Shielded Wirewound Inductor 180mA 1.84Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1009603-LQH43PB101M26L
Inductors, Coils, Chokes - Fixed Inductors 1009603-LQH43PB101M26L
Win Source Part Number: 1009603-LQH43PB101M2 6L Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQH43 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 100 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 4MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 1.84Ohm Max Supplier Device Package: 1812 (4532 Metric) Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 180 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Base Product Number: LQH43PB Current - Saturation (Isat): 320mA

Win Source Part Number: 1009603-LQH43PB101M26L
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQH43
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 4MHz
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 1.84Ohm Max
Supplier Device Package: 1812 (4532 Metric)
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 180 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Base Product Number: LQH43PB
Current - Saturation (Isat): 320mA

Buy Now Datasheet
100UH 180MA 1.84OHM Inductor and Choke - 71-LQH43PB101M26L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100UH 180MA 1.84OHM Inductor and Choke
71-LQH43PB101M26L
100UH 180MA 1.84OHM Inductor and Choke 71-LQH43PB101M26L
FIXED IND 100UH 180MA 1.84OHM SM Product overview: LQH43PB101M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 180MA, 1.84OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 180MA, 1.84OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PB101M26L can be used for catalog matching and distributor lookup.

FIXED IND 100UH 180MA 1.84OHM SM Product overview: LQH43PB101M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 180MA, 1.84OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 180MA, 1.84OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PB101M26L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQH43PB101M26L-ND 1009603-LQH43PB101M26L 71-LQH43PB101M26L
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 100UH 180MA 1.84OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data