Murata Power Solutions SMD 1UH 500MA 200 MOHM Inductor and Choke LQH43MN1R0M03L

Description
FIXED IND 1UH 500MA 200 MOHM SMD Product overview: LQH43MN1R0M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 500MA, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 500MA, 200 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN1R0M03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 500MA 200 MOHM SMD Product overview: LQH43MN1R0M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 500MA, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 500MA, 200 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN1R0M03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 500MA 200 MOHM Inductor and Choke - 71-LQH43MN1R0M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 500MA 200 MOHM Inductor and Choke
71-LQH43MN1R0M03L
SMD 1UH 500MA 200 MOHM Inductor and Choke 71-LQH43MN1R0M03L
FIXED IND 1UH 500MA 200 MOHM SMD Product overview: LQH43MN1R0M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 500MA, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 500MA, 200 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN1R0M03L can be used for catalog matching and distributor lookup.

FIXED IND 1UH 500MA 200 MOHM SMD Product overview: LQH43MN1R0M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 500MA, 200 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 500MA, 200 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN1R0M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH43MN1R0M03L
1057212-LQH43MN1R0M03L
Fixed Inductors - LQH43MN1R0M03L 1057212-LQH43MN1R0M03L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057212-LQH43MN1R0M0 3L Packaging: Reel - TR Type: Wirewound Current Rating: 500mA Inductance: 1μH Height - Seated (Max): 0.110" (2.80mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Q @ Freq: 20 @ 1MHz Frequency - Self Resonant: 120MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 200 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 1812 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057212-LQH43MN1R0M03L
Packaging: Reel - TR
Type: Wirewound
Current Rating: 500mA
Inductance: 1μH
Height - Seated (Max): 0.110" (2.80mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Q @ Freq: 20 @ 1MHz
Frequency - Self Resonant: 120MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 200 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN1R0M03LCT-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 500mA 200mOhm Max 1812 (4532 Metric)

1µH Unshielded Wirewound Inductor 500mA 200mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN1R0M03LTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 500mA 200mOhm Max 1812 (4532 Metric)

1µH Unshielded Wirewound Inductor 500mA 200mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN1R0M03LDKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 500mA 200mOhm Max 1812 (4532 Metric)

1µH Unshielded Wirewound Inductor 500mA 200mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH43MN1R0M03L 1057212-LQH43MN1R0M03L 490-LQH43MN1R0M03LCT-ND
Product Name SMD 1UH 500MA 200 MOHM Inductor and Choke Fixed Inductors - LQH43MN1R0M03L Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-22N 0402CS-22NXJRW , 0402CS-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 2469835P - RS Components, Ltd.
Specs
Inductance Range 33 microH
Rated DC Current 3350 milliamps
Standards and Certifications RoHS
View Details