Murata Electronics Fixed Inductors LQH43PN8R2M26L

Description
8.2µH Shielded Wirewound Inductor 1.3A 153.6mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
8.2µH Shielded Wirewound Inductor 1.3A 153.6mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH43PN8R2M26LCT-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Wirewound Inductor 1.3A 153.6mOhm Max 1812 (4532 Metric)

8.2µH Shielded Wirewound Inductor 1.3A 153.6mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43PN8R2M26LTR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Wirewound Inductor 1.3A 153.6mOhm Max 1812 (4532 Metric)

8.2µH Shielded Wirewound Inductor 1.3A 153.6mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43PN8R2M26LDKR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Wirewound Inductor 1.3A 153.6mOhm Max 1812 (4532 Metric)

8.2µH Shielded Wirewound Inductor 1.3A 153.6mOhm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQH43PN8R2M26LCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 1702832 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N7 0402DC-1N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details