4.7µH Unshielded Wirewound Inductor 750mA 150mOhm Max 1812 (4532 Metric)
4.7µH Unshielded Wirewound Inductor 750mA 150mOhm Max 1812 (4532 Metric)
4.7µH Unshielded Wirewound Inductor 750mA 150mOhm Max 1812 (4532 Metric)
FIXED IND 4.7UH 750MA 150MOHM SM Product overview: LQH43CN4R7M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 750MA, 150MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 750MA, 150MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43CN4R7M03L can be used for catalog matching and distributor lookup.
FIXED IND 4.7UH 750MA 150MOHM SM
WIREWOUND INDUCTOR 4.7UH 750MA 20% 35MHZ; Inductance:4.7µH; DC Resistance Max:0.15ohm; Self Resonant Frequency:35MHz; DC Current Rating:750mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:LQH43C_03 Series RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7255190 | 7255190P | 490-LQH43CN4R7M03LDKR-ND | 71-LQH43CN4R7M03L | LQH43CN4R7M03L | 74M2817 |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | 4.7UH 750MA 150MOHM Inductor and Choke | Fixed Inductors | Wirewound Inductor 4.7Uh 750Ma 20% 35Mhz; Inductance Murata |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | Wirewound | ||
| Inductance Range | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | 4.7 microH | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 1812 (4532m) | 1812 | ||||
| Rated DC Current | 750 milliamps | 750 milliamps | 750 milliamps |