FIXED IND 10UH 400MA 560MOHM SMD Product overview: LQH43MN100K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 400MA, 560MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 400MA, 560MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN100K03L can be used for catalog matching and distributor lookup.
10µH Unshielded Wirewound Inductor 400mA 560mOhm Max 1812 (4532 Metric)
10µH Unshielded Wirewound Inductor 400mA 560mOhm Max 1812 (4532 Metric)
10µH Unshielded Wirewound Inductor 400mA 560mOhm Max 1812 (4532 Metric)
FIXED IND 10UH 400MA 560MOHM SMD
Surface Mount High Frequency Inductor, LQH43M Series, 10 H, 10%, 1812 [4532 Metric], 23 MHz RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH43MN100K03L | 7255213 | 7255213P | 490-LQH43MN100K03LDKR-ND | LQH43MN100K03L | 87X8934 |
| Product Name | SMD 10UH 400MA 560MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Fixed Inductors | Surface Mount High Frequency Inductor, Lqh43M Series, 10 H, 10%, 1812 [4532 Metric], 23 Mhz Rohs Compliant Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | ||
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH |