Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQH43MN121K03L

Description
Win Source Part Number: 1178193-LQH43MN121K0 3L Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQH43 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 120 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 40 @ 796kHz Frequency - Self Resonant: 6.2MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 3Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Base Product Number: LQH43MN
Request a Quote Datasheet
Description
Win Source Part Number: 1178193-LQH43MN121K0 3L Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQH43 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 120 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 40 @ 796kHz Frequency - Self Resonant: 6.2MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 3Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Base Product Number: LQH43MN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1178193-LQH43MN121K03L
Inductors, Coils, Chokes - Fixed Inductors 1178193-LQH43MN121K03L
Win Source Part Number: 1178193-LQH43MN121K0 3L Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQH43 Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 120 µH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 40 @ 796kHz Frequency - Self Resonant: 6.2MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 3Ohm Max Supplier Device Package: 1812 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Base Product Number: LQH43MN

Win Source Part Number: 1178193-LQH43MN121K03L
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQH43
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 120 µH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 40 @ 796kHz
Frequency - Self Resonant: 6.2MHz
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 3Ohm Max
Supplier Device Package: 1812
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.4000
Mfr: Murata Electronics
Base Product Number: LQH43MN

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN121K03LDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120UH 150MA 3 OHM SMD

FIXED IND 120UH 150MA 3 OHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN121K03LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 120UH 150MA 3 OHM SMD

FIXED IND 120UH 150MA 3 OHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN121K03LTR-ND - DigiKey
Thief River Falls, MN, United States
120µH Unshielded Wirewound Inductor 150mA 3Ohm Max 1812 (4532 Metric)

120µH Unshielded Wirewound Inductor 150mA 3Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 120UH 150MA 3 OHM Inductor and Choke - 71-LQH43MN121K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 120UH 150MA 3 OHM Inductor and Choke
71-LQH43MN121K03L
SMD 120UH 150MA 3 OHM Inductor and Choke 71-LQH43MN121K03L
FIXED IND 120UH 150MA 3 OHM SMD Product overview: LQH43MN121K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UH, 150MA, 3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120UH, 150MA, 3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN121K03L can be used for catalog matching and distributor lookup.

FIXED IND 120UH 150MA 3 OHM SMD Product overview: LQH43MN121K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 120UH, 150MA, 3 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 120UH, 150MA, 3 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN121K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1178193-LQH43MN121K03L 490-LQH43MN121K03LDKR-ND 71-LQH43MN121K03L
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 120UH 150MA 3 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-7N5 0201DS-7N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Molded SMD Inductors - 1-1624097-1 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 820 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers