Murata Power Solutions Fixed Inductors LQH43CN220K03L

Description
22µH Unshielded Wirewound Inductor 420mA 600mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Wirewound Inductor 420mA 600mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH43CN220K03LCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 420mA 600mOhm Max 1812 (4532 Metric)

22µH Unshielded Wirewound Inductor 420mA 600mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43CN220K03LDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 420mA 600mOhm Max 1812 (4532 Metric)

22µH Unshielded Wirewound Inductor 420mA 600mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43CN220K03LTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 420mA 600mOhm Max 1812 (4532 Metric)

22µH Unshielded Wirewound Inductor 420mA 600mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 22UH 420MA 600MOHM Inductor and Choke - 71-LQH43CN220K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 420MA 600MOHM Inductor and Choke
71-LQH43CN220K03L
SMD 22UH 420MA 600MOHM Inductor and Choke 71-LQH43CN220K03L
FIXED IND 22UH 420MA 600MOHM SMD Product overview: LQH43CN220K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 420MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 420MA, 600MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43CN220K03L can be used for catalog matching and distributor lookup.

FIXED IND 22UH 420MA 600MOHM SMD Product overview: LQH43CN220K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 420MA, 600MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 420MA, 600MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43CN220K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH43CN220K03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43CN220K03L
Fixed Inductors LQH43CN220K03L
FIXED IND 22UH 420MA 600MOHM SMD

FIXED IND 22UH 420MA 600MOHM SMD

Supplier's Site Datasheet
Choke Coil, 22 Uh, 420Ma 0.6 Ohm 10% 15Mhz; Inductance Murata - 74M2812 - Newark, An Avnet Company
Chicago, IL, United States
Choke Coil, 22 Uh, 420Ma 0.6 Ohm 10% 15Mhz; Inductance Murata
74M2812
Choke Coil, 22 Uh, 420Ma 0.6 Ohm 10% 15Mhz; Inductance Murata 74M2812
CHOKE COIL, 22 uH, 420mA 0.6 OHM 10% 15MHz; Inductance:22µH; DC Resistance Max:0.6ohm; Self Resonant Frequency:15MHz; DC Current Rating:420mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:LQH43C_03 Series RoHS Compliant: Yes

CHOKE COIL, 22 uH, 420mA 0.6 OHM 10% 15MHz; Inductance:22µH; DC Resistance Max:0.6ohm; Self Resonant Frequency:15MHz; DC Current Rating:420mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:LQH43C_03 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH43CN220K03LCT-ND 71-LQH43CN220K03L LQH43CN220K03L 74M2812
Product Name Fixed Inductors SMD 22UH 420MA 600MOHM Inductor and Choke Fixed Inductors Choke Coil, 22 Uh, 420Ma 0.6 Ohm 10% 15Mhz; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Q Factor 60
View Details
Common Mode Chokes - DSO1-48-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL32CTE2R2J - 1150894-KL32CTE2R2J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 2.2 microH
DCR 1 ohms
View Details