Murata Electronics Fixed Inductors LQH44PH330MPRL

Description
33µH Shielded Wirewound Inductor 740mA 552mOhm Max Nonstandard
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 740mA 552mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH44PH330MPRLTR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 740mA 552mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 740mA 552mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH44PH330MPRLCT-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 740mA 552mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 740mA 552mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH44PH330MPRLDKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 740mA 552mOhm Max Nonstandard

33µH Shielded Wirewound Inductor 740mA 552mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - LQH44PH330MPRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH44PH330MPRL
Fixed Inductors LQH44PH330MPRL
FIXED IND 33UH 740MA 552MOHM SMD

FIXED IND 33UH 740MA 552MOHM SMD

Supplier's Site Datasheet
Inductor, 33Uh, Semishielded, 0.74A Rohs Compliant Murata - 24AJ1042 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 33Uh, Semishielded, 0.74A Rohs Compliant Murata
24AJ1042
Inductor, 33Uh, Semishielded, 0.74A Rohs Compliant Murata 24AJ1042
INDUCTOR, 33UH, SEMISHIELDED, 0.74A ROHS COMPLIANT: YES

INDUCTOR, 33UH, SEMISHIELDED, 0.74A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH44PH330MPRLTR-ND LQH44PH330MPRL 24AJ1042
Product Name Fixed Inductors Fixed Inductors Inductor, 33Uh, Semishielded, 0.74A Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
SMD 100uH 110mA Inductor and Choke - 71-3613C101K - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 100 microH
Inductance Tolerance 10 (+/- %)
View Details
4 suppliers
Common Mode Chokes - 486-5680-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details