Manufacturer: Murata Electronics North America
Win Source Part Number: 850547-LQH43PH220M26
Series: LQH43
Features: 22 µH Inductor 780 mA
Package: Reel - TR
Family Name: LQH43PH
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-16108-6, 490-16108-1, 490-16108-2
22µH Shielded Wirewound Inductor 780mA 392.4mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 780mA 392.4mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 780mA 392.4mOhm Max Nonstandard
FIXED IND 22UH 780MA 392.4 MOHM Product overview: LQH43PH220M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 780MA, 392.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 780MA, 392.4 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PH220M26L can be used for catalog matching and distributor lookup.
FIXED IND 22UH 780MA 392.4 MOHM
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 850547-LQH43PH220M26L | 490-LQH43PH220M26LCT-ND | 71-LQH43PH220M26L | LQH43PH220M26L |
| Product Name | Fixed Inductors - LQH43PH220M26L | Fixed Inductors | 22UH 780MA 392.4 MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |