Win Source Part Number: 1370192-LQH3NPZ4R7MM
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 36 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQH3
Package: Tape & Reel
Product Status: Active
Package / Case: 1212 (3030 Metric)
Supplier Device Package: 1212 (3030 Metric)
Base Product Number: LQH3NPZ
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Height - Seated (Max): 0.059" (1.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 4.7 µH
Current Rating (Amps): 1 A
Current - Saturation (Isat): 1.3A
Shielding: Shielded
DC Resistance (DCR): 120mOhm Max
Frequency - Self Resonant: 40MHz
Inductance Frequency - Test: 1 MHz
FIXED IND 4.7UH 1A 120 MOHM SMD Product overview: LQH3NPZ4R7MMEL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7UH, 1A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7UH, 1A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPZ4R7MMEL can be used for catalog matching and distributor lookup.
4.7µH Shielded Wirewound Inductor 1A 120mOhm Max 1212 (3030 Metric)
4.7µH Shielded Wirewound Inductor 1A 120mOhm Max 1212 (3030 Metric)
4.7µH Shielded Wirewound Inductor 1A 120mOhm Max 1212 (3030 Metric)
FIXED IND 4.7UH 1A 120 MOHM SMD
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1370192-LQH3NPZ4R7MMEL | 71-LQH3NPZ4R7MMEL | 490-LQH3NPZ4R7MMELTR-ND | LQH3NPZ4R7MMEL |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | SMD 4.7UH 1A 120 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed |