Murata Power Solutions Fixed Inductors LQH43CN471K03L

Description
470µH Unshielded Wirewound Inductor 90mA 8.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
470µH Unshielded Wirewound Inductor 90mA 8.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH43CN471K03LDKR-ND - DigiKey
Thief River Falls, MN, United States
470µH Unshielded Wirewound Inductor 90mA 8.5Ohm Max 1812 (4532 Metric)

470µH Unshielded Wirewound Inductor 90mA 8.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43CN471K03LCT-ND - DigiKey
Thief River Falls, MN, United States
470µH Unshielded Wirewound Inductor 90mA 8.5Ohm Max 1812 (4532 Metric)

470µH Unshielded Wirewound Inductor 90mA 8.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43CN471K03LTR-ND - DigiKey
Thief River Falls, MN, United States
470µH Unshielded Wirewound Inductor 90mA 8.5Ohm Max 1812 (4532 Metric)

470µH Unshielded Wirewound Inductor 90mA 8.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Surface Mount Inductors - 7255197P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7255197P
Surface Mount Inductors 7255197P
Murata LQH43CN471K03L

Murata LQH43CN471K03L

Supplier's Site
Surface Mount Inductors - 7255197 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7255197
Surface Mount Inductors 7255197
Murata LQH43CN471K03L

Murata LQH43CN471K03L

Supplier's Site
Surface Mount Inductors - 1675770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1675770
Surface Mount Inductors 1675770
Murata LQH43CN471K03L

Murata LQH43CN471K03L

Supplier's Site
SMD 470UH 90MA 8.5 OHM Inductor and Choke - 71-LQH43CN471K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 470UH 90MA 8.5 OHM Inductor and Choke
71-LQH43CN471K03L
SMD 470UH 90MA 8.5 OHM Inductor and Choke 71-LQH43CN471K03L
FIXED IND 470UH 90MA 8.5 OHM SMD Product overview: LQH43CN471K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 90MA, 8.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 90MA, 8.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43CN471K03L can be used for catalog matching and distributor lookup.

FIXED IND 470UH 90MA 8.5 OHM SMD Product overview: LQH43CN471K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 90MA, 8.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 90MA, 8.5 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43CN471K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH43CN471K03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43CN471K03L
Fixed Inductors LQH43CN471K03L
FIXED IND 470UH 90MA 8.5 OHM SMD

FIXED IND 470UH 90MA 8.5 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH43CN471K03LDKR-ND 7255197P 7255197 71-LQH43CN471K03L LQH43CN471K03L
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors SMD 470UH 90MA 8.5 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5739-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - AX02-302R2-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers