Murata Power Solutions Fixed Inductors LQH43PN220M26L

Description
22µH Shielded Wirewound Inductor 780mA 392.4mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 780mA 392.4mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH43PN220M26LDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 780mA 392.4mOhm Max 1812 (4532 Metric)

22µH Shielded Wirewound Inductor 780mA 392.4mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43PN220M26LTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 780mA 392.4mOhm Max 1812 (4532 Metric)

22µH Shielded Wirewound Inductor 780mA 392.4mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43PN220M26LCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 780mA 392.4mOhm Max 1812 (4532 Metric)

22µH Shielded Wirewound Inductor 780mA 392.4mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
22UH 780MA 392.4 MOHM Inductor and Choke - 71-LQH43PN220M26L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UH 780MA 392.4 MOHM Inductor and Choke
71-LQH43PN220M26L
22UH 780MA 392.4 MOHM Inductor and Choke 71-LQH43PN220M26L
FIXED IND 22UH 780MA 392.4 MOHM Product overview: LQH43PN220M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 780MA, 392.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 780MA, 392.4 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PN220M26L can be used for catalog matching and distributor lookup.

FIXED IND 22UH 780MA 392.4 MOHM Product overview: LQH43PN220M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 780MA, 392.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 780MA, 392.4 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PN220M26L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Inductors - 1065327P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1065327P
Surface Mount Inductors 1065327P
Murata LQH43PN220M26L

Murata LQH43PN220M26L

Supplier's Site
Surface Mount Inductors - 1065327 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1065327
Surface Mount Inductors 1065327
Murata LQH43PN220M26L

Murata LQH43PN220M26L

Supplier's Site
Surface Mount Inductors - 1618091 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1618091
Surface Mount Inductors 1618091
Murata LQH43PN220M26L

Murata LQH43PN220M26L

Supplier's Site
Fixed Inductors - LQH43PN220M26L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43PN220M26L
Fixed Inductors LQH43PN220M26L
FIXED IND 22UH 780MA 392.4 MOHM

FIXED IND 22UH 780MA 392.4 MOHM

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Lqh43P_26 Series, 22 H, 20%, 1812 [4532 Metric], 15 Mhz Rohs Compliant Murata - 48W6292 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqh43P_26 Series, 22 H, 20%, 1812 [4532 Metric], 15 Mhz Rohs Compliant Murata
48W6292
Surface Mount High Frequency Inductor, Lqh43P_26 Series, 22 H, 20%, 1812 [4532 Metric], 15 Mhz Rohs Compliant Murata 48W6292
Surface Mount High Frequency Inductor, LQH43P_26 Series, 22 H, 20%, 1812 [4532 Metric], 15 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQH43P_26 Series, 22 H, 20%, 1812 [4532 Metric], 15 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH43PN220M26LDKR-ND 71-LQH43PN220M26L 1065327P 1065327 LQH43PN220M26L 48W6292
Product Name Fixed Inductors 22UH 780MA 392.4 MOHM Inductor and Choke Surface Mount Inductors Surface Mount Inductors Fixed Inductors Surface Mount High Frequency Inductor, Lqh43P_26 Series, 22 H, 20%, 1812 [4532 Metric], 15 Mhz Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-4R7MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - FIE220-1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
View Details
3 suppliers
Fixed Inductors - 1674-CL0603-2182SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details