Murata Electronics 1.5UH 2.1A 63.6MOHM Inductor and Choke LQH32PN1R5NNCL

Description
FIXED IND 1.5UH 2.1A 63.6MOHM SM Product overview: LQH32PN1R5NNCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 2.1A, 63.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 2.1A, 63.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PN1R5NNCL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5UH 2.1A 63.6MOHM SM Product overview: LQH32PN1R5NNCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 2.1A, 63.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 2.1A, 63.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PN1R5NNCL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5UH 2.1A 63.6MOHM Inductor and Choke - 71-LQH32PN1R5NNCL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5UH 2.1A 63.6MOHM Inductor and Choke
71-LQH32PN1R5NNCL
1.5UH 2.1A 63.6MOHM Inductor and Choke 71-LQH32PN1R5NNCL
FIXED IND 1.5UH 2.1A 63.6MOHM SM Product overview: LQH32PN1R5NNCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 2.1A, 63.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 2.1A, 63.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PN1R5NNCL can be used for catalog matching and distributor lookup.

FIXED IND 1.5UH 2.1A 63.6MOHM SM Product overview: LQH32PN1R5NNCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 2.1A, 63.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 2.1A, 63.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PN1R5NNCL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH32PN1R5NNCL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQH32PN1R5NNCL-ND
Fixed Inductors LQH32PN1R5NNCL-ND
1.5µH Shielded Wirewound Inductor 2.1A 63.6mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 2.1A 63.6mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH32PN1R5NNCL
803201-LQH32PN1R5NNCL
Fixed Inductors - LQH32PN1R5NNCL 803201-LQH32PN1R5NNCL
Manufacturer: Murata Electronics Win Source Part Number: 803201-LQH32PN1R5NNC L Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 1.5μH Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 2.6A Frequency - Self Resonant: 70MHz DC Resistance (DCR): 63.6mOhm Max Supplier Device Package: 1210 Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.087" (2.20mm) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Current Rating (Amps): 2.1A Inductance Frequency - Test: 1MHz

Manufacturer: Murata Electronics
Win Source Part Number: 803201-LQH32PN1R5NNCL
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 1.5μH
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 2.6A
Frequency - Self Resonant: 70MHz
DC Resistance (DCR): 63.6mOhm Max
Supplier Device Package: 1210
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.087" (2.20mm)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.1A
Inductance Frequency - Test: 1MHz

Buy Now
Fixed Inductors - LQH32PN1R5NNCL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32PN1R5NNCL
Fixed Inductors LQH32PN1R5NNCL
FIXED IND 1.5UH 2.1A 63.6MOHM SM

FIXED IND 1.5UH 2.1A 63.6MOHM SM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH32PN1R5NNCL LQH32PN1R5NNCL-ND 803201-LQH32PN1R5NNCL LQH32PN1R5NNCL
Product Name 1.5UH 2.1A 63.6MOHM Inductor and Choke Fixed Inductors Fixed Inductors - LQH32PN1R5NNCL Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 1.5 microH 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data