33µH Shielded Wirewound Inductor 460mA 660mOhm Max 1212 (3030 Metric)
33µH Shielded Wirewound Inductor 460mA 660mOhm Max 1212 (3030 Metric)
33µH Shielded Wirewound Inductor 460mA 660mOhm Max 1212 (3030 Metric)
FIXED IND 33UH 460MA 660MOHM SMD Product overview: LQH3NPZ330MMEL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 460MA, 660MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 460MA, 660MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPZ330MMEL can be used for catalog matching and distributor lookup.
INDUCTOR, 33UH, SEMISHIELDED, 0.76A ROHS COMPLIANT: YES
FIXED IND 33UH 460MA 660MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQH3NPZ330MMELTR-ND | 71-LQH3NPZ330MMEL | 76AH5440 | LQH3NPZ330MMEL |
| Product Name | Fixed Inductors | SMD 33UH 460MA 660MOHM Inductor and Choke | Inductor, 33Uh, Semishielded, 0.76A Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |