Murata Power Solutions SMD 1.5MH 40MA 37 OHM Inductor and Choke LQH43MN152K03L

Description
FIXED IND 1.5MH 40MA 37 OHM SMD Product overview: LQH43MN152K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 40MA, 37 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 40MA, 37 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN152K03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5MH 40MA 37 OHM SMD Product overview: LQH43MN152K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 40MA, 37 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 40MA, 37 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN152K03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1.5MH 40MA 37 OHM Inductor and Choke - 71-LQH43MN152K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.5MH 40MA 37 OHM Inductor and Choke
71-LQH43MN152K03L
SMD 1.5MH 40MA 37 OHM Inductor and Choke 71-LQH43MN152K03L
FIXED IND 1.5MH 40MA 37 OHM SMD Product overview: LQH43MN152K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 40MA, 37 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 40MA, 37 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN152K03L can be used for catalog matching and distributor lookup.

FIXED IND 1.5MH 40MA 37 OHM SMD Product overview: LQH43MN152K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5MH, 40MA, 37 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.5MH, 40MA, 37 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN152K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH43MN152K03LDKR-ND - DigiKey
Thief River Falls, MN, United States
1.5mH Unshielded Wirewound Inductor 40mA 37Ohm Max 1812 (4532 Metric)

1.5mH Unshielded Wirewound Inductor 40mA 37Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN152K03LCT-ND - DigiKey
Thief River Falls, MN, United States
1.5mH Unshielded Wirewound Inductor 40mA 37Ohm Max 1812 (4532 Metric)

1.5mH Unshielded Wirewound Inductor 40mA 37Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN152K03LTR-ND - DigiKey
Thief River Falls, MN, United States
1.5mH Unshielded Wirewound Inductor 40mA 37Ohm Max 1812 (4532 Metric)

1.5mH Unshielded Wirewound Inductor 40mA 37Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH43MN152K03L
780048-LQH43MN152K03L
Fixed Inductors - LQH43MN152K03L 780048-LQH43MN152K03L
Manufacturer: Murata Electronics North America Win Source Part Number: 780048-LQH43MN152K03 L Series: LQH43 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1812 (4532 Metric) Current Rating: 40mA Shielding: Unshielded Inductance: 1.5mH Mounting: SMD Tolerance: ±10% Material - Core: Ferrite Q @ Freq: 40 @ 252kHz Frequency - Self Resonant: 1.6MHz Test Frequency: 1kHz Family Name: LQH43MN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 37 Ohm Max Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Manufacturer Package: 1812 Height - Seated (Maximum): 0.110" (2.80mm) Alternative Parts (Cross-Reference): AISC-1812H-152K-T; ZSA-4532U-152K; AISC-1812H-152K; ZSA-4532U-152J; Introduction Date: May 17, 2001 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 780048-LQH43MN152K03L
Series: LQH43
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1812 (4532 Metric)
Current Rating: 40mA
Shielding: Unshielded
Inductance: 1.5mH
Mounting: SMD
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 40 @ 252kHz
Frequency - Self Resonant: 1.6MHz
Test Frequency: 1kHz
Family Name: LQH43MN_03
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 37 Ohm Max
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Manufacturer Package: 1812
Height - Seated (Maximum): 0.110" (2.80mm)
Alternative Parts (Cross-Reference): AISC-1812H-152K-T; ZSA-4532U-152K; AISC-1812H-152K; ZSA-4532U-152J;
Introduction Date: May 17, 2001
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Inductor, 1.5Mh, Unshielded, 0.04A Rohs Compliant Murata - 76AH5482 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Mh, Unshielded, 0.04A Rohs Compliant Murata
76AH5482
Inductor, 1.5Mh, Unshielded, 0.04A Rohs Compliant Murata 76AH5482
INDUCTOR, 1.5MH, UNSHIELDED, 0.04A ROHS COMPLIANT: YES

INDUCTOR, 1.5MH, UNSHIELDED, 0.04A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQH43MN152K03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43MN152K03L
Fixed Inductors LQH43MN152K03L
FIXED IND 1.5MH 40MA 37 OHM SMD

FIXED IND 1.5MH 40MA 37 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH43MN152K03L 490-LQH43MN152K03LDKR-ND 780048-LQH43MN152K03L 76AH5482 LQH43MN152K03L
Product Name SMD 1.5MH 40MA 37 OHM Inductor and Choke Fixed Inductors Fixed Inductors - LQH43MN152K03L Inductor, 1.5Mh, Unshielded, 0.04A Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 1500 microH 1500 microH 1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2125964 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1200 microH
Q Factor 30
View Details