10µH Shielded Wirewound Inductor 700mA 456mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 700mA 456mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 700mA 456mOhm Max Nonstandard
FIXED IND 10UH 700MA 456MOHM SMD Product overview: LQH32PN100MN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 700MA, 456MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 700MA, 456MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PN100MN0L can be used for catalog matching and distributor lookup.
Surface Mount High Frequency Inductor, LQH32PN Series, 10 H, 20%, 1210 [3225 Metric], 30 MHz RoHS Compliant: Yes
720mA 10uH ±20% 750mA 1210 Power Inductors ROHS
FIXED IND 10UH 700MA 456MOHM SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 490-5340-6-ND | 71-LQH32PN100MN0L | 7866854 | 7866854P | 45Y5424 | LQH32PN100MN0L | LQH32PN100MN0L |
| Product Name | Fixed Inductors | SMD 10UH 700MA 456MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Surface Mount High Frequency Inductor, Lqh32Pn Series, 10 H, 20%, 1210 [3225 Metric], 30 Mhz Rohs Compliant Murata | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | Ferrite; Ferrite | |||
| Configuration | Fixed | ||||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |