Murata Power Solutions Fixed Inductors - LQH44PN100MGRL LQH44PN100MGRL

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923789-LQH44PN100MGR L Series: LQH44 Operating Temperature Range: -40°C ~ 105°C Features: 10 µH Shielded Wirewound Inductor 660 mA 324mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Family Name: LQH44PN Categories: Inductors Case / Package: 1515 (4040 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: 490-9919-6, 490-9919-2, 490-9919-1
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923789-LQH44PN100MGR L Series: LQH44 Operating Temperature Range: -40°C ~ 105°C Features: 10 µH Shielded Wirewound Inductor 660 mA 324mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Family Name: LQH44PN Categories: Inductors Case / Package: 1515 (4040 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: 490-9919-6, 490-9919-2, 490-9919-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQH44PN100MGRL
923789-LQH44PN100MGRL
Fixed Inductors - LQH44PN100MGRL 923789-LQH44PN100MGRL
Manufacturer: Murata Electronics North America Win Source Part Number: 923789-LQH44PN100MGR L Series: LQH44 Operating Temperature Range: -40°C ~ 105°C Features: 10 µH Shielded Wirewound Inductor 660 mA 324mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Obsolete Family Name: LQH44PN Categories: Inductors Case / Package: 1515 (4040 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8504.50.8000 Other Part Number: 490-9919-6, 490-9919-2, 490-9919-1

Manufacturer: Murata Electronics North America
Win Source Part Number: 923789-LQH44PN100MGRL
Series: LQH44
Operating Temperature Range: -40°C ~ 105°C
Features: 10 µH Shielded Wirewound Inductor 660 mA 324mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LQH44PN
Categories: Inductors
Case / Package: 1515 (4040 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8504.50.8000
Other Part Number: 490-9919-6, 490-9919-2, 490-9919-1

Buy Now Datasheet
SMD 10UH 660MA 324MOHM Inductor and Choke - 71-LQH44PN100MGRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 660MA 324MOHM Inductor and Choke
71-LQH44PN100MGRL
SMD 10UH 660MA 324MOHM Inductor and Choke 71-LQH44PN100MGRL
FIXED IND 10UH 660MA 324MOHM SMD Product overview: LQH44PN100MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 660MA, 324MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 660MA, 324MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PN100MGRL can be used for catalog matching and distributor lookup.

FIXED IND 10UH 660MA 324MOHM SMD Product overview: LQH44PN100MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 660MA, 324MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 660MA, 324MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PN100MGRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-9919-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9919-2-ND
Fixed Inductors 490-9919-2-ND
10µH Shielded Wirewound Inductor 660mA 324mOhm Max Nonstandard

10µH Shielded Wirewound Inductor 660mA 324mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 923789-LQH44PN100MGRL 71-LQH44PN100MGRL 490-9919-2-ND
Product Name Fixed Inductors - LQH44PN100MGRL SMD 10UH 660MA 324MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Drum Core, Wirewound
Inductance Range 10 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3145-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Common Mode Chokes - CMT-8118-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.033uH 250MHz 0.6A Inductor and Choke - 71-KQ0603TTE33NJ - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers