Murata Power Solutions Fixed Inductors LQH43NH222J03L

Description
2.2mH Unshielded Wirewound Inductor 30mA 36.72Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
2.2mH Unshielded Wirewound Inductor 30mA 36.72Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH43NH222J03LCT-ND - DigiKey
Thief River Falls, MN, United States
2.2mH Unshielded Wirewound Inductor 30mA 36.72Ohm Max 1812 (4532 Metric)

2.2mH Unshielded Wirewound Inductor 30mA 36.72Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43NH222J03LTR-ND - DigiKey
Thief River Falls, MN, United States
2.2mH Unshielded Wirewound Inductor 30mA 36.72Ohm Max 1812 (4532 Metric)

2.2mH Unshielded Wirewound Inductor 30mA 36.72Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43NH222J03LDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2mH Unshielded Wirewound Inductor 30mA 36.72Ohm Max 1812 (4532 Metric)

2.2mH Unshielded Wirewound Inductor 30mA 36.72Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 2.2Mh, 1.3Mhz, 1812 Rohs Compliant Murata - 65AH7779 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Mh, 1.3Mhz, 1812 Rohs Compliant Murata
65AH7779
Inductor, Aec-Q200, 2.2Mh, 1.3Mhz, 1812 Rohs Compliant Murata 65AH7779
INDUCTOR, AEC-Q200, 2.2MH, 1.3MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 2.2MH, 1.3MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQH43NH222J03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43NH222J03L
Fixed Inductors LQH43NH222J03L
FIXED IND 2.2MH 30MA 36.72OHM SM

FIXED IND 2.2MH 30MA 36.72OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH43NH222J03LCT-ND 65AH7779 LQH43NH222J03L
Product Name Fixed Inductors Inductor, Aec-Q200, 2.2Mh, 1.3Mhz, 1812 Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers