FIXED IND 220UH 280MA 3.78OHM SM Product overview: LQH44PH221MPRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 280MA, 3.78OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 280MA, 3.78OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PH221MPRL can be used for catalog matching and distributor lookup.
220µH Shielded Wirewound Inductor 280mA 3.78Ohm Max Nonstandard
220µH Shielded Wirewound Inductor 280mA 3.78Ohm Max Nonstandard
220µH Shielded Wirewound Inductor 280mA 3.78Ohm Max Nonstandard
INDUCTOR, 220UH, SEMISHIELDED, 0.28A ROHS COMPLIANT: YES
280mA 220uH ±20% 330mA 1616 Power Inductors ROHS
FIXED IND 220UH 280MA 3.78OHM SM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-LQH44PH221MPRL | 490-LQH44PH221MPRLDKR-ND | 24AJ1040 | LQH44PH221MPRL | LQH44PH221MPRL |
| Product Name | 220UH 280MA 3.78OHM Inductor and Choke | Fixed Inductors | Inductor, 220Uh, Semishielded, 0.28A Rohs Compliant Murata | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 220 microH | 220 microH | 220 microH |