Manufacturer: Murata Electronics North America
Win Source Part Number: 1057218-LQH43MN471K0
Packaging: Reel - TR
Type: Wirewound
Current Rating: 80mA
Inductance: 470μH
Height - Seated (Max): 0.110" (2.80mm)
Mounting: SMD (SMT)
Tolerance: ±10%
Material - Core: Ferrite
Q @ Freq: 40 @ 796kHz
Frequency - Self Resonant: 3MHz
Frequency - Test: 1kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 11.8 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
FIXED IND 470UH 80MA 11.8OHM SMD Product overview: LQH43MN471K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470UH, 80MA, 11.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 470UH, 80MA, 11.8OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN471K03L can be used for catalog matching and distributor lookup.
470µH Unshielded Wirewound Inductor 80mA 11.8Ohm Max 1812 (4532 Metric)
FIXED IND 470UH 80MA 11.8OHM SMD
INDUCTOR, 470UH, UNSHIELDED, 0.08A ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1057218-LQH43MN471K03L | 71-LQH43MN471K03L | 490-8426-2-ND | LQH43MN471K03L | 76AH5486 |
| Product Name | Fixed Inductors - LQH43MN471K03L | SMD 470UH 80MA 11.8OHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor, 470Uh, Unshielded, 0.08A Rohs Compliant Murata |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Application | RF Choke |