FIXED IND 15UH 370MA 456MOHM SMD Product overview: LQH3NPN150MJRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 370MA, 456MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 370MA, 456MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN150MJRL can be used for catalog matching and distributor lookup.
15µH Shielded Wirewound Inductor 370mA 456mOhm Max 1212 (3030 Metric)
15µH Shielded Wirewound Inductor 370mA 456mOhm Max 1212 (3030 Metric)
15µH Shielded Wirewound Inductor 370mA 456mOhm Max 1212 (3030 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH3NPN150MJRL | 490-9582-1-ND |
| Product Name | SMD 15UH 370MA 456MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 15 microH |