Murata Power Solutions Fixed Inductors LQH43PN221M26L

Description
220µH Shielded Wirewound Inductor 240mA 3.48Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
220µH Shielded Wirewound Inductor 240mA 3.48Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH43PN221M26LDKR-ND - DigiKey
Thief River Falls, MN, United States
220µH Shielded Wirewound Inductor 240mA 3.48Ohm Max 1812 (4532 Metric)

220µH Shielded Wirewound Inductor 240mA 3.48Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43PN221M26LTR-ND - DigiKey
Thief River Falls, MN, United States
220µH Shielded Wirewound Inductor 240mA 3.48Ohm Max 1812 (4532 Metric)

220µH Shielded Wirewound Inductor 240mA 3.48Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43PN221M26LCT-ND - DigiKey
Thief River Falls, MN, United States
220µH Shielded Wirewound Inductor 240mA 3.48Ohm Max 1812 (4532 Metric)

220µH Shielded Wirewound Inductor 240mA 3.48Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
220UH 240MA 3.48OHM Inductor and Choke - 71-LQH43PN221M26L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 240MA 3.48OHM Inductor and Choke
71-LQH43PN221M26L
220UH 240MA 3.48OHM Inductor and Choke 71-LQH43PN221M26L
FIXED IND 220UH 240MA 3.48OHM SM Product overview: LQH43PN221M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 240MA, 3.48OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 240MA, 3.48OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PN221M26L can be used for catalog matching and distributor lookup.

FIXED IND 220UH 240MA 3.48OHM SM Product overview: LQH43PN221M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 240MA, 3.48OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 240MA, 3.48OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PN221M26L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH43PN221M26L
923784-LQH43PN221M26L
Fixed Inductors - LQH43PN221M26L 923784-LQH43PN221M26L
Manufacturer: Murata Electronics North America Win Source Part Number: 923784-LQH43PN221M26 L Series: LQH43 Operating Temperature Range: -40°C ~ 85°C Features: Shielded Wirewound Inductor 3.48Ohm Max 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQH43PN Categories: Inductors Case / Package: 1812 (4532 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8504.50.8000 Other Part Number: LQH43PN221M26L-ND, 490-13387-2, 490-13387-1, 490-13387-6

Manufacturer: Murata Electronics North America
Win Source Part Number: 923784-LQH43PN221M26L
Series: LQH43
Operating Temperature Range: -40°C ~ 85°C
Features: Shielded Wirewound Inductor 3.48Ohm Max 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH43PN
Categories: Inductors
Case / Package: 1812 (4532 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8504.50.8000
Other Part Number: LQH43PN221M26L-ND, 490-13387-2, 490-13387-1, 490-13387-6

Buy Now Datasheet
Fixed Inductors - LQH43PN221M26L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43PN221M26L
Fixed Inductors LQH43PN221M26L
FIXED IND 220UH 240MA 3.48OHM SM

FIXED IND 220UH 240MA 3.48OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH43PN221M26LDKR-ND 71-LQH43PN221M26L 923784-LQH43PN221M26L LQH43PN221M26L
Product Name Fixed Inductors 220UH 240MA 3.48OHM Inductor and Choke Fixed Inductors - LQH43PN221M26L Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R68MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.7560 ohms
View Details
2 suppliers