100µH Shielded Wirewound Inductor 430mA 1.908Ohm Max 1212 (3030 Metric)
100µH Shielded Wirewound Inductor 430mA 1.908Ohm Max 1212 (3030 Metric)
100µH Shielded Wirewound Inductor 430mA 1.908Ohm Max 1212 (3030 Metric)
FIXED IND 100UH 430MA 1.908 OHM Product overview: LQH3NPH101MMEL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UH, 430MA, 1.908 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100UH, 430MA, 1.908 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPH101MMEL can be used for catalog matching and distributor lookup.
INDUCTOR, 100UH, SHIELDED, 0.43A ROHS COMPLIANT: YES
FIXED IND 100UH 430MA 1.908 OHM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQH3NPH101MMELCT-ND | 71-LQH3NPH101MMEL | 14AJ2359 | LQH3NPH101MMEL |
| Product Name | Fixed Inductors | 100UH 430MA 1.908 OHM Inductor and Choke | Inductor, 100Uh, Shielded, 0.43A Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |