Murata Power Solutions Inductors, Coils, Chokes - Fixed Inductors LQH43NN222J03L

Description
Win Source Part Number: 1153913-LQH43NN222J0 3L Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQH43 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 2.2 mH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 40 @ 252kHz Frequency - Self Resonant: 1.3MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 50Ohm Max Supplier Device Package: 1812 (4532 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): LQH43NN222J03L..; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Other Names: 490-6672-1,490-6672- 2,490-6672-6,LQH43NN 222J03L-ND Base Product Number: LQH43NN
Request a Quote Datasheet
Description
Win Source Part Number: 1153913-LQH43NN222J0 3L Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQH43 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 2.2 mH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 40 @ 252kHz Frequency - Self Resonant: 1.3MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 50Ohm Max Supplier Device Package: 1812 (4532 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): LQH43NN222J03L..; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Other Names: 490-6672-1,490-6672- 2,490-6672-6,LQH43NN 222J03L-ND Base Product Number: LQH43NN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1153913-LQH43NN222J03L
Inductors, Coils, Chokes - Fixed Inductors 1153913-LQH43NN222J03L
Win Source Part Number: 1153913-LQH43NN222J0 3L Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQH43 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 2.2 mH Height - Seated (Max): 0.110" (2.80mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 40 @ 252kHz Frequency - Self Resonant: 1.3MHz Package / Case: 1812 (4532 Metric) DC Resistance (DCR): 50Ohm Max Supplier Device Package: 1812 (4532 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm) Alternative Parts (Cross-Reference): LQH43NN222J03L..; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 30 mA Inductance Frequency - Test: 1 kHz HTSUS: 8504.50.4000 Mfr: Murata Electronics Other Names: 490-6672-1,490-6672- 2,490-6672-6,LQH43NN 222J03L-ND Base Product Number: LQH43NN

Win Source Part Number: 1153913-LQH43NN222J03L
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQH43
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 2.2 mH
Height - Seated (Max): 0.110" (2.80mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 40 @ 252kHz
Frequency - Self Resonant: 1.3MHz
Package / Case: 1812 (4532 Metric)
DC Resistance (DCR): 50Ohm Max
Supplier Device Package: 1812 (4532 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.177" L x 0.126" W (4.50mm x 3.20mm)
Alternative Parts (Cross-Reference): LQH43NN222J03L..;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 30 mA
Inductance Frequency - Test: 1 kHz
HTSUS: 8504.50.4000
Mfr: Murata Electronics
Other Names: 490-6672-1,490-6672-2,490-6672-6,LQH43NN222J03L-ND
Base Product Number: LQH43NN

Buy Now Datasheet
Fixed Inductors - 490-LQH43NN222J03LTR-ND - DigiKey
Thief River Falls, MN, United States
2.2mH Unshielded Wirewound Inductor 30mA 50Ohm Max 1812 (4532 Metric)

2.2mH Unshielded Wirewound Inductor 30mA 50Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43NN222J03LDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2mH Unshielded Wirewound Inductor 30mA 50Ohm Max 1812 (4532 Metric)

2.2mH Unshielded Wirewound Inductor 30mA 50Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43NN222J03LCT-ND - DigiKey
Thief River Falls, MN, United States
2.2mH Unshielded Wirewound Inductor 30mA 50Ohm Max 1812 (4532 Metric)

2.2mH Unshielded Wirewound Inductor 30mA 50Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 2.2MH 30MA 50 OHM Inductor and Choke - 71-LQH43NN222J03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2MH 30MA 50 OHM Inductor and Choke
71-LQH43NN222J03L
SMD 2.2MH 30MA 50 OHM Inductor and Choke 71-LQH43NN222J03L
FIXED IND 2.2MH 30MA 50 OHM SMD Product overview: LQH43NN222J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2MH, 30MA, 50 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2MH, 30MA, 50 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43NN222J03L can be used for catalog matching and distributor lookup.

FIXED IND 2.2MH 30MA 50 OHM SMD Product overview: LQH43NN222J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2MH, 30MA, 50 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2MH, 30MA, 50 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43NN222J03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH43NN222J03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43NN222J03L
Fixed Inductors LQH43NN222J03L
FIXED IND 2.2MH 30MA 50 OHM SMD

FIXED IND 2.2MH 30MA 50 OHM SMD

Supplier's Site Datasheet
Inductor, 2.2Mh, Unshielded, 0.03A Rohs Compliant Murata - 76AH5489 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Mh, Unshielded, 0.03A Rohs Compliant Murata
76AH5489
Inductor, 2.2Mh, Unshielded, 0.03A Rohs Compliant Murata 76AH5489
INDUCTOR, 2.2MH, UNSHIELDED, 0.03A ROHS COMPLIANT: YES

INDUCTOR, 2.2MH, UNSHIELDED, 0.03A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1153913-LQH43NN222J03L 490-LQH43NN222J03LTR-ND 71-LQH43NN222J03L LQH43NN222J03L 76AH5489
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 2.2MH 30MA 50 OHM Inductor and Choke Fixed Inductors Inductor, 2.2Mh, Unshielded, 0.03A Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567657 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0091 microH
DCR 0.2600 ohms
View Details
Common Mode Chokes - 486-3-137-420-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Inductor and Choke - 71-KQ0805TE18NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers