Murata Electronics Fixed Inductors LQH3NPH100MMEL

Description
10µH Shielded Wirewound Inductor 1.28A 228mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 1.28A 228mOhm Max 1212 (3030 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH3NPH100MMELTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.28A 228mOhm Max 1212 (3030 Metric)

10µH Shielded Wirewound Inductor 1.28A 228mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPH100MMELCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.28A 228mOhm Max 1212 (3030 Metric)

10µH Shielded Wirewound Inductor 1.28A 228mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH3NPH100MMELDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.28A 228mOhm Max 1212 (3030 Metric)

10µH Shielded Wirewound Inductor 1.28A 228mOhm Max 1212 (3030 Metric)

Buy Now Datasheet
SMD 10UH 1.28A 228MOHM Inductor and Choke - 71-LQH3NPH100MMEL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 1.28A 228MOHM Inductor and Choke
71-LQH3NPH100MMEL
SMD 10UH 1.28A 228MOHM Inductor and Choke 71-LQH3NPH100MMEL
FIXED IND 10UH 1.28A 228MOHM SMD Product overview: LQH3NPH100MMEL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.28A, 228MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.28A, 228MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPH100MMEL can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.28A 228MOHM SMD Product overview: LQH3NPH100MMEL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.28A, 228MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.28A, 228MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPH100MMEL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 10Uh, Shielded, 1.28A Rohs Compliant Murata - 14AJ2358 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, Shielded, 1.28A Rohs Compliant Murata
14AJ2358
Inductor, 10Uh, Shielded, 1.28A Rohs Compliant Murata 14AJ2358
INDUCTOR, 10UH, SHIELDED, 1.28A ROHS COMPLIANT: YES

INDUCTOR, 10UH, SHIELDED, 1.28A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQH3NPH100MMEL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH3NPH100MMEL
Fixed Inductors LQH3NPH100MMEL
FIXED IND 10UH 1.28A 228MOHM SMD

FIXED IND 10UH 1.28A 228MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH3NPH100MMELTR-ND 71-LQH3NPH100MMEL 14AJ2358 LQH3NPH100MMEL
Product Name Fixed Inductors SMD 10UH 1.28A 228MOHM Inductor and Choke Inductor, 10Uh, Shielded, 1.28A Rohs Compliant Murata Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2392SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1620301 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
Common Mode Chokes - 486-DKFP-C22C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details