Murata Power Solutions Fixed Inductors LQH43PN100M26L

Description
10µH Shielded Wirewound Inductor 1.17A 176.4mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
10µH Shielded Wirewound Inductor 1.17A 176.4mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH43PN100M26LCT-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.17A 176.4mOhm Max 1812 (4532 Metric)

10µH Shielded Wirewound Inductor 1.17A 176.4mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43PN100M26LDKR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.17A 176.4mOhm Max 1812 (4532 Metric)

10µH Shielded Wirewound Inductor 1.17A 176.4mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43PN100M26LTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Wirewound Inductor 1.17A 176.4mOhm Max 1812 (4532 Metric)

10µH Shielded Wirewound Inductor 1.17A 176.4mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Surface Mount Inductors - 8712057 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8712057
Surface Mount Inductors 8712057
Murata LQH43PN100M26L

Murata LQH43PN100M26L

Supplier's Site
Surface Mount Inductors - 8712057P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8712057P
Surface Mount Inductors 8712057P
Murata LQH43PN100M26L

Murata LQH43PN100M26L

Supplier's Site
Surface Mount Inductors - 1674939 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1674939
Surface Mount Inductors 1674939
Murata LQH43PN100M26L

Murata LQH43PN100M26L

Supplier's Site
10UH 1.17A 176.4 MOHM Inductor and Choke - 71-LQH43PN100M26L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 1.17A 176.4 MOHM Inductor and Choke
71-LQH43PN100M26L
10UH 1.17A 176.4 MOHM Inductor and Choke 71-LQH43PN100M26L
FIXED IND 10UH 1.17A 176.4 MOHM Product overview: LQH43PN100M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 1.17A, 176.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 1.17A, 176.4 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PN100M26L can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.17A 176.4 MOHM Product overview: LQH43PN100M26L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 1.17A, 176.4 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 1.17A, 176.4 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43PN100M26L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH43PN100M26L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43PN100M26L
Fixed Inductors LQH43PN100M26L
FIXED IND 10UH 1.17A 176.4 MOHM

FIXED IND 10UH 1.17A 176.4 MOHM

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Lqh43P_26 Series, 10 H, 20%, 1812 [4532 Metric], 20 Mhz Rohs Compliant Murata - 48W6288 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqh43P_26 Series, 10 H, 20%, 1812 [4532 Metric], 20 Mhz Rohs Compliant Murata
48W6288
Surface Mount High Frequency Inductor, Lqh43P_26 Series, 10 H, 20%, 1812 [4532 Metric], 20 Mhz Rohs Compliant Murata 48W6288
Surface Mount High Frequency Inductor, LQH43P_26 Series, 10 H, 20%, 1812 [4532 Metric], 20 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQH43P_26 Series, 10 H, 20%, 1812 [4532 Metric], 20 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH43PN100M26LCT-ND 8712057 8712057P 71-LQH43PN100M26L LQH43PN100M26L 48W6288
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors 10UH 1.17A 176.4 MOHM Inductor and Choke Fixed Inductors Surface Mount High Frequency Inductor, Lqh43P_26 Series, 10 H, 20%, 1812 [4532 Metric], 20 Mhz Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5769-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Molded SMD Inductors - 2-1624094-3 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 0.3300 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details