Murata Power Solutions Fixed Inductors LQH44PH220MPRL

Description
22µH Shielded Wirewound Inductor 900mA 348mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Wirewound Inductor 900mA 348mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH44PH220MPRLDKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 900mA 348mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 900mA 348mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH44PH220MPRLCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 900mA 348mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 900mA 348mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH44PH220MPRLTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Wirewound Inductor 900mA 348mOhm Max Nonstandard

22µH Shielded Wirewound Inductor 900mA 348mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - LQH44PH220MPRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH44PH220MPRL
Fixed Inductors LQH44PH220MPRL
FIXED IND 22UH 900MA 348MOHM SMD

FIXED IND 22UH 900MA 348MOHM SMD

Supplier's Site Datasheet
Inductor, 22Uh, Shielded, 0.9A Rohs Compliant Murata - 65AH7803 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, Shielded, 0.9A Rohs Compliant Murata
65AH7803
Inductor, 22Uh, Shielded, 0.9A Rohs Compliant Murata 65AH7803
INDUCTOR, 22UH, SHIELDED, 0.9A ROHS COMPLIANT: YES

INDUCTOR, 22UH, SHIELDED, 0.9A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH44PH220MPRLDKR-ND LQH44PH220MPRL 65AH7803
Product Name Fixed Inductors Fixed Inductors Inductor, 22Uh, Shielded, 0.9A Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Fixed Inductors - 1-1624109-7-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details