Murata Electronics Fixed Inductors LQH44PH151MPRL

Description
150µH Shielded Wirewound Inductor 330mA 2.64Ohm Max Nonstandard
Request a Quote Datasheet
Description
150µH Shielded Wirewound Inductor 330mA 2.64Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH44PH151MPRLCT-ND - DigiKey
Thief River Falls, MN, United States
150µH Shielded Wirewound Inductor 330mA 2.64Ohm Max Nonstandard

150µH Shielded Wirewound Inductor 330mA 2.64Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH44PH151MPRLTR-ND - DigiKey
Thief River Falls, MN, United States
150µH Shielded Wirewound Inductor 330mA 2.64Ohm Max Nonstandard

150µH Shielded Wirewound Inductor 330mA 2.64Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH44PH151MPRLDKR-ND - DigiKey
Thief River Falls, MN, United States
150µH Shielded Wirewound Inductor 330mA 2.64Ohm Max Nonstandard

150µH Shielded Wirewound Inductor 330mA 2.64Ohm Max Nonstandard

Buy Now Datasheet
150UH 330MA 2.64OHM Inductor and Choke - 71-LQH44PH151MPRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 330MA 2.64OHM Inductor and Choke
71-LQH44PH151MPRL
150UH 330MA 2.64OHM Inductor and Choke 71-LQH44PH151MPRL
FIXED IND 150UH 330MA 2.64OHM SM Product overview: LQH44PH151MPRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 330MA, 2.64OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 330MA, 2.64OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PH151MPRL can be used for catalog matching and distributor lookup.

FIXED IND 150UH 330MA 2.64OHM SM Product overview: LQH44PH151MPRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 330MA, 2.64OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 330MA, 2.64OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PH151MPRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 150Uh, Semishielded, 0.33A Rohs Compliant Murata - 24AJ1038 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, Semishielded, 0.33A Rohs Compliant Murata
24AJ1038
Inductor, 150Uh, Semishielded, 0.33A Rohs Compliant Murata 24AJ1038
INDUCTOR, 150UH, SEMISHIELDED, 0.33A ROHS COMPLIANT: YES

INDUCTOR, 150UH, SEMISHIELDED, 0.33A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH44PH151MPRLCT-ND 71-LQH44PH151MPRL 24AJ1038
Product Name Fixed Inductors 150UH 330MA 2.64OHM Inductor and Choke Inductor, 150Uh, Semishielded, 0.33A Rohs Compliant Murata
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678185 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
30MA 2OHM Inductor and Choke - 71-0402CS-R10XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Wirewound
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5746-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details