FIXED IND 10UH 1.25A 180MOHM SMD Product overview: LQH44PH100MPRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 1.25A, 180MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 1.25A, 180MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PH100MPRL can be used for catalog matching and distributor lookup.
10µH Shielded Wirewound Inductor 1.25A 180mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 1.25A 180mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 1.25A 180mOhm Max Nonstandard
INDUCTOR, 10UH, SHIELDED, 1.25A ROHS COMPLIANT: YES
1.25A 10uH ±20% 1.45A 1616 Power Inductors ROHS
FIXED IND 10UH 1.25A 180MOHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | 71-LQH44PH100MPRL | 490-LQH44PH100MPRLTR-ND | 65AH7801 | LQH44PH100MPRL | LQH44PH100MPRL |
| Product Name | SMD 10UH 1.25A 180MOHM Inductor and Choke | Fixed Inductors | Inductor, 10Uh, Shielded, 1.25A Rohs Compliant Murata | Inductors/Coils/Transformers >> Power Inductors | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | ||
| Inductance Range | 10 microH | 10 microH | 10 microH |