2.4mH Unshielded Wirewound Inductor 25mA 53Ohm Max 1812 (4532 Metric)
2.4mH Unshielded Wirewound Inductor 25mA 53Ohm Max 1812 (4532 Metric)
2.4mH Unshielded Wirewound Inductor 25mA 53Ohm Max 1812 (4532 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-9856-1-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ferrite; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 10 (+/- %) |