Murata Power Solutions Surface Mount Inductors LQH43MN101K03L

Description
Murata LQH43MN101K03L
Request a Quote Datasheet
Description
Murata LQH43MN101K03L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 1675774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1675774
Surface Mount Inductors 1675774
Murata LQH43MN101K03L

Murata LQH43MN101K03L

Supplier's Site
SMD 100UH 160MA 2.5OHM Inductor and Choke - 71-LQH43MN101K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 160MA 2.5OHM Inductor and Choke
71-LQH43MN101K03L
SMD 100UH 160MA 2.5OHM Inductor and Choke 71-LQH43MN101K03L
FIXED IND 100UH 160MA 2.5OHM SMD Product overview: LQH43MN101K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 160MA, 2.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 160MA, 2.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN101K03L can be used for catalog matching and distributor lookup.

FIXED IND 100UH 160MA 2.5OHM SMD Product overview: LQH43MN101K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 160MA, 2.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 160MA, 2.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN101K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH43MN101K03LCT-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 160mA 2.5Ohm Max 1812 (4532 Metric)

100µH Unshielded Wirewound Inductor 160mA 2.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN101K03LDKR-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 160mA 2.5Ohm Max 1812 (4532 Metric)

100µH Unshielded Wirewound Inductor 160mA 2.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN101K03LTR-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 160mA 2.5Ohm Max 1812 (4532 Metric)

100µH Unshielded Wirewound Inductor 160mA 2.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Surface Mount High Frequency Inductor, Lqh43M Series, 100 H, 10%, 1812 [4532 Metric], 6.8 Mhz Rohs Compliant Murata - 87X8935 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqh43M Series, 100 H, 10%, 1812 [4532 Metric], 6.8 Mhz Rohs Compliant Murata
87X8935
Surface Mount High Frequency Inductor, Lqh43M Series, 100 H, 10%, 1812 [4532 Metric], 6.8 Mhz Rohs Compliant Murata 87X8935
Surface Mount High Frequency Inductor, LQH43M Series, 100 H, 10%, 1812 [4532 Metric], 6.8 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQH43M Series, 100 H, 10%, 1812 [4532 Metric], 6.8 MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - LQH43MN101K03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43MN101K03L
Fixed Inductors LQH43MN101K03L
FIXED IND 100UH 160MA 2.5OHM SMD

FIXED IND 100UH 160MA 2.5OHM SMD

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1675774 71-LQH43MN101K03L 490-LQH43MN101K03LCT-ND 87X8935 LQH43MN101K03L
Product Name Surface Mount Inductors SMD 100UH 160MA 2.5OHM Inductor and Choke Fixed Inductors Surface Mount High Frequency Inductor, Lqh43M Series, 100 H, 10%, 1812 [4532 Metric], 6.8 Mhz Rohs Compliant Murata Fixed Inductors
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 100 microH 100 microH 100 microH
Standards and Certifications RoHS RoHS RoHS
EIA Case Size 1812 (4532m)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2104JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627453226C151KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N9 0402DC-7N9XJRW , 0402DC-7N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details