Murata Power Solutions Fixed Inductors LQH43CN151K03L

Description
150µH Unshielded Wirewound Inductor 130mA 3.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 130mA 3.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12043-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12043-2-ND
Fixed Inductors 490-12043-2-ND
150µH Unshielded Wirewound Inductor 130mA 3.5Ohm Max 1812 (4532 Metric)

150µH Unshielded Wirewound Inductor 130mA 3.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 150UH 130MA 3.5OHM Inductor and Choke - 71-LQH43CN151K03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 150UH 130MA 3.5OHM Inductor and Choke
71-LQH43CN151K03L
SMD 150UH 130MA 3.5OHM Inductor and Choke 71-LQH43CN151K03L
FIXED IND 150UH 130MA 3.5OHM SMD Product overview: LQH43CN151K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 130MA, 3.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 130MA, 3.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43CN151K03L can be used for catalog matching and distributor lookup.

FIXED IND 150UH 130MA 3.5OHM SMD Product overview: LQH43CN151K03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 130MA, 3.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 130MA, 3.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43CN151K03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Choke Coil 150 Uh 130Ma 3.5 Ohm 10% 5.5Mhz; Inductance Murata - 74M2810 - Newark, An Avnet Company
Chicago, IL, United States
Choke Coil 150 Uh 130Ma 3.5 Ohm 10% 5.5Mhz; Inductance Murata
74M2810
Choke Coil 150 Uh 130Ma 3.5 Ohm 10% 5.5Mhz; Inductance Murata 74M2810
CHOKE COIL 150 uH 130mA 3.5 OHM 10% 5.5MHz; Inductance:150µH; DC Resistance Max:3.5ohm; Self Resonant Frequency:5.5MHz; DC Current Rating:130mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:LQH43C_03 Series RoHS Compliant: Yes

CHOKE COIL 150 uH 130mA 3.5 OHM 10% 5.5MHz; Inductance:150µH; DC Resistance Max:3.5ohm; Self Resonant Frequency:5.5MHz; DC Current Rating:130mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:LQH43C_03 Series RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - LQH43CN151K03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43CN151K03L
Fixed Inductors LQH43CN151K03L
FIXED IND 150UH 130MA 3.5OHM SMD

FIXED IND 150UH 130MA 3.5OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-12043-2-ND 71-LQH43CN151K03L 74M2810 LQH43CN151K03L
Product Name Fixed Inductors SMD 150UH 130MA 3.5OHM Inductor and Choke Choke Coil 150 Uh 130Ma 3.5 Ohm 10% 5.5Mhz; Inductance Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J682JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567711 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
Common Mode Chokes - 486-3122-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
3 suppliers