Manufacturer: Murata Electronics North America
Win Source Part Number: 923787-LQH44NN1R5M03
Series: LQH44
Operating Temperature Range: -40°C ~ 125°C
Features: 1.5 µH Unshielded Wirewound Inductor 3.2 A 20.8mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH44NN
Categories: Inductors
Case / Package: 1515 (4040 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8504.50.8000
1.5µH Unshielded Wirewound Inductor 3.2A 20.8mOhm Max Nonstandard
FIXED IND 1.5UH 3.2A 20.8MOHM SM Product overview: LQH44NN1R5M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5UH, 3.2A, 20.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5UH, 3.2A, 20.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44NN1R5M03L can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 923787-LQH44NN1R5M03L | LQH44NN1R5M03L-ND | 71-LQH44NN1R5M03L |
| Product Name | Fixed Inductors - LQH44NN1R5M03L | Fixed Inductors | 1.5UH 3.2A 20.8MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Wirewound | Drum Core, Wirewound | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed |