Murata Power Solutions Fixed Inductors LQH43NH151J03L

Description
150µH Unshielded Wirewound Inductor 120mA 3.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
150µH Unshielded Wirewound Inductor 120mA 3.6Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-18415-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-18415-2-ND
Fixed Inductors 490-18415-2-ND
150µH Unshielded Wirewound Inductor 120mA 3.6Ohm Max 1812 (4532 Metric)

150µH Unshielded Wirewound Inductor 120mA 3.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Inductor, Aec-Q200, 150Uh, 5.5Mhz, 1812 Rohs Compliant Murata - 65AH7770 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 150Uh, 5.5Mhz, 1812 Rohs Compliant Murata
65AH7770
Inductor, Aec-Q200, 150Uh, 5.5Mhz, 1812 Rohs Compliant Murata 65AH7770
INDUCTOR, AEC-Q200, 150UH, 5.5MHZ, 1812 ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 150UH, 5.5MHZ, 1812 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-18415-2-ND 65AH7770
Product Name Fixed Inductors Inductor, Aec-Q200, 150Uh, 5.5Mhz, 1812 Rohs Compliant Murata
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567711 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.1000 microH
DCR 2 ohms
View Details
Common Mode Chokes - 486-DSO1-20-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details