Murata Power Solutions Fixed Inductors LQH32PN3R3NNCL

Description
3.3µH Shielded Wirewound Inductor 1.55A 120mOhm Max Nonstandard
Request a Quote
Description
3.3µH Shielded Wirewound Inductor 1.55A 120mOhm Max Nonstandard
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LQH32P_NC Series Surface Mount High Frequency Inductor features an inductance value of 3.3 µH with a tolerance of ±30%. It is designed in a 1210 (3225 metric) package and operates effectively at a frequency of 50 MHz. The inductor is RoHS compliant, making it suitable for environmentally conscious applications. This component has a rated current of 1250 mA based on inductance change and 1200 mA based on temperature rise, with a DC resistance of 0.12 ohms. The operating temperature range is from -40°C to +125°C, allowing for versatility in various environments. The inductor is suitable for use in general electronics equipment, and it is recommended for reflow soldering. Engineers should consider this inductor for applications requiring compact size and reliable performance in high-frequency circuits.

Datasheet Summary
Powered by GS/AI

The LQH32P_NC Series Surface Mount High Frequency Inductor features an inductance value of 3.3 µH with a tolerance of ±30%. It is designed in a 1210 (3225 metric) package and operates effectively at a frequency of 50 MHz. The inductor is RoHS compliant, making it suitable for environmentally conscious applications. This component has a rated current of 1250 mA based on inductance change and 1200 mA based on temperature rise, with a DC resistance of 0.12 ohms. The operating temperature range is from -40°C to +125°C, allowing for versatility in various environments. The inductor is suitable for use in general electronics equipment, and it is recommended for reflow soldering. Engineers should consider this inductor for applications requiring compact size and reliable performance in high-frequency circuits.

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32PN3R3NNCLCT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 1.55A 120mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.55A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32PN3R3NNCLTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 1.55A 120mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.55A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32PN3R3NNCLDKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Wirewound Inductor 1.55A 120mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 1.55A 120mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - LQH32PN3R3NNCL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32PN3R3NNCL
Fixed Inductors LQH32PN3R3NNCL
FIXED IND 3.3UH 1.55A 120MOHM SM

FIXED IND 3.3UH 1.55A 120MOHM SM

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, Lqh32P_Nc Series, 3.3 H, 30%, 1210 [3225 Metric], 50 Mhz Rohs Compliant Murata - 48W6284 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqh32P_Nc Series, 3.3 H, 30%, 1210 [3225 Metric], 50 Mhz Rohs Compliant Murata
48W6284
Surface Mount High Frequency Inductor, Lqh32P_Nc Series, 3.3 H, 30%, 1210 [3225 Metric], 50 Mhz Rohs Compliant Murata 48W6284
Surface Mount High Frequency Inductor, LQH32P_NC Series, 3.3 H, 30%, 1210 [3225 Metric], 50 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQH32P_NC Series, 3.3 H, 30%, 1210 [3225 Metric], 50 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH32PN3R3NNCLCT-ND LQH32PN3R3NNCL 48W6284
Product Name Fixed Inductors Fixed Inductors Surface Mount High Frequency Inductor, Lqh32P_Nc Series, 3.3 H, 30%, 1210 [3225 Metric], 50 Mhz Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2475JAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1-1879023-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0620 microH
View Details
2 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-3N6 016008C-3N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details