Murata Power Solutions SMD 180UH 120MA 4.5OHM Inductor and Choke LQH43MN181J03L

Description
FIXED IND 180UH 120MA 4.5OHM SMD Product overview: LQH43MN181J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 120MA, 4.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 120MA, 4.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN181J03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 180UH 120MA 4.5OHM SMD Product overview: LQH43MN181J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 120MA, 4.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 120MA, 4.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN181J03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 180UH 120MA 4.5OHM Inductor and Choke - 71-LQH43MN181J03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180UH 120MA 4.5OHM Inductor and Choke
71-LQH43MN181J03L
SMD 180UH 120MA 4.5OHM Inductor and Choke 71-LQH43MN181J03L
FIXED IND 180UH 120MA 4.5OHM SMD Product overview: LQH43MN181J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 120MA, 4.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 120MA, 4.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN181J03L can be used for catalog matching and distributor lookup.

FIXED IND 180UH 120MA 4.5OHM SMD Product overview: LQH43MN181J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180UH, 120MA, 4.5OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180UH, 120MA, 4.5OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN181J03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH43MN181J03LCT-ND - DigiKey
Thief River Falls, MN, United States
180µH Unshielded Wirewound Inductor 120mA 4.5Ohm Max 1812 (4532 Metric)

180µH Unshielded Wirewound Inductor 120mA 4.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN181J03LDKR-ND - DigiKey
Thief River Falls, MN, United States
180µH Unshielded Wirewound Inductor 120mA 4.5Ohm Max 1812 (4532 Metric)

180µH Unshielded Wirewound Inductor 120mA 4.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN181J03LTR-ND - DigiKey
Thief River Falls, MN, United States
180µH Unshielded Wirewound Inductor 120mA 4.5Ohm Max 1812 (4532 Metric)

180µH Unshielded Wirewound Inductor 120mA 4.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQH43MN181J03L
Inductors/Coils/Transformers >> Power Inductors LQH43MN181J03L
120mA 180uH ±5% 1812 Power Inductors ROHS

120mA 180uH ±5% 1812 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQH43MN181J03L 490-LQH43MN181J03LCT-ND LQH43MN181J03L
Product Name SMD 180UH 120MA 4.5OHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 180 microH 180 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-6R8MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMF Series 47 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-473700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 47000 microH
View Details