Murata Electronics Fixed Inductors LQH43NN331K03L

Description
330µH Unshielded Wirewound Inductor 95mA 8.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 95mA 8.2Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-9864-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9864-2-ND
Fixed Inductors 490-9864-2-ND
330µH Unshielded Wirewound Inductor 95mA 8.2Ohm Max 1812 (4532 Metric)

330µH Unshielded Wirewound Inductor 95mA 8.2Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-9864-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1625813-2 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 10000 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details