FIXED IND 47UH 310MA 2.14OHM SMD Product overview: LQH32PN470MN0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 310MA, 2.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 310MA, 2.14OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PN470MN0L can be used for catalog matching and distributor lookup.
47µH Shielded Wirewound Inductor 310mA 2.14Ohm Max Nonstandard
47µH Shielded Wirewound Inductor 310mA 2.14Ohm Max Nonstandard
47µH Shielded Wirewound Inductor 310mA 2.14Ohm Max Nonstandard
Win Source Part Number: 996614-LQH32PN470MN0
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQH32
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 47 µH
Height - Seated (Max): 0.087" (2.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 11MHz
Package / Case: Nonstandard
DC Resistance (DCR): 2.14Ohm Max
Supplier Device Package: 1210 (3225 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 310 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-12038-6,LQH32PN4
Base Product Number: LQH32PN
Current - Saturation (Isat): 330mA
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7866891 | 7866891P | 71-LQH32PN470MN0L | 490-12038-2-ND | 996614-LQH32PN470MN0L |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | SMD 47UH 310MA 2.14OHM Inductor and Choke | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Technology | Wirewound | Drum Core, Wirewound | Standard; Wirewound | ||
| Core Material | Ferrite; Ferrite | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite | |
| Inductance Range | 47 microH | 47 microH | 47 microH | 47 microH | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| EIA Case Size | 1210 (3225m) | 1210 |