Murata Power Solutions SMD 270UH 100MA 6.8OHM Inductor and Choke LQH43MN271J03L

Description
FIXED IND 270UH 100MA 6.8OHM SMD Product overview: LQH43MN271J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 100MA, 6.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 100MA, 6.8OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN271J03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 270UH 100MA 6.8OHM SMD Product overview: LQH43MN271J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 100MA, 6.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 100MA, 6.8OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN271J03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 270UH 100MA 6.8OHM Inductor and Choke - 71-LQH43MN271J03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 270UH 100MA 6.8OHM Inductor and Choke
71-LQH43MN271J03L
SMD 270UH 100MA 6.8OHM Inductor and Choke 71-LQH43MN271J03L
FIXED IND 270UH 100MA 6.8OHM SMD Product overview: LQH43MN271J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 100MA, 6.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 100MA, 6.8OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN271J03L can be used for catalog matching and distributor lookup.

FIXED IND 270UH 100MA 6.8OHM SMD Product overview: LQH43MN271J03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 270UH, 100MA, 6.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 270UH, 100MA, 6.8OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN271J03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH43MN271J03LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 270UH 100MA 6.8 OHM

FIXED IND 270UH 100MA 6.8 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN271J03LTR-ND - DigiKey
Thief River Falls, MN, United States
270µH Unshielded Wirewound Inductor 100mA 6.8Ohm Max 1812 (4532 Metric)

270µH Unshielded Wirewound Inductor 100mA 6.8Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH43MN271J03LDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 270UH 100MA 6.8 OHM

FIXED IND 270UH 100MA 6.8 OHM

Buy Now Datasheet
Fixed Inductors - LQH43MN271J03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH43MN271J03L
Fixed Inductors LQH43MN271J03L
FIXED IND 270UH 100MA 6.8OHM SMD

FIXED IND 270UH 100MA 6.8OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH43MN271J03L 490-LQH43MN271J03LCT-ND LQH43MN271J03L
Product Name SMD 270UH 100MA 6.8OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 270 microH 270 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J475JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 7016908 - RS Components, Ltd.
Specs
Q Factor 13
Standards and Certifications RoHS
EIA Case Size 0402 (1005m)
View Details
4 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-4N9 0201DS-4N9XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details